IGBT W/DIODE 600V 55A TO-247AC Product overview: IRGPC50UD2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC50UD2 can be used for catalog matching and distributor lookup.
IGBT 600V 55A 200W Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 1047368-IRGPC50UD2
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 55A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Collector-emitter saturation voltage(Max): 3V @ 15V, 27A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IGBT W/DIODE 600V 55A TO-247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRGPC50UD2 | IRGPC50UD2-ND | 1047368-IRGPC50UD2 | IRGPC50UD2 |
| Product Name | 600V 55A IGBT Transistor | Single IGBTs | IGBTs - Single - IRGPC50UD2 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |