IGBT Trench 600V 140A 454W Through Hole TO-247AD
IGBT TRENCH 600V 140A TO247AD Product overview: IRGP4066D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 140A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 140A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4066D-EPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 083415-IRGP4066D-EPB
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 155ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 150nC
Family Name: IRGP4066D-E
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD
Maximum Current Collector: 140A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 454W
Pulsed Collector Current: 225A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 75A
Total Switching Energy(Ets): 2.47mJ (on), 2.16mJ (off)
Turn-on and Turn-off delay time: 50ns/200ns
Testing Conditions: 400V, 75A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): FGH75N60SFTU; STGWA60NC60WDR ; FGY75N60SMD; STGWA100H65DFB2;
Introduction Date: October 08, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IGBT, 600V, 140A, 175DEG C, 454W; Continuous Collector Current:140A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:454W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
IGBT Transistors 600V UltraFast Trench IGBT
IGBT TRENCH 600V 140A TO247AD
IRGP4066 - DISCRETE IGBT WITH AN
IGBT TRENCH 600V 140A TO247AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4066D-EPBF-ND | 279-IRGP4066D-EPBF | 083415-IRGP4066D-EPBF | 39AH8952 | IRGP4066D-EPBF | IRGP4066D-EPBF | IRGP4066D-EPBF |
| Product Name | Single IGBTs | 600V 140A IGBT Transistor | IGBTs - Single - IRGP4066D-EPBF | Igbt, 600V, 140A, 175Deg C, 454W; Continuous Collector Current Infineon | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-247; TO-247-3 | Tube | TO-247; SOT3; TO-247AD | TO-3 | TO-247; TO-247-3 | ||
| Packing Method | Tube | Tube | Rail; Tube; Tube/Rail | Tube; Tube |