MOSFET N-CH 20V 61A TO220AB Product overview: IRL3102PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3102PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 069689-IRL3102PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 61A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 58nC @ 4.5V
Max Input Capacitance: 2500pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 13 mOhm @ 37A, 7V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 50
N-Channel 20V 61A (Tc) 89W (Tc) Through Hole TO-220AB
Power Field-Effect Transistor, 61A I(D), 20V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, LEAD FREE PACKAGE-3
MOSFET N-CH 20V 61A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 278-IRL3102PBF | 069689-IRL3102PBF | IRL3102PBF-ND | 3717-IRL3102PBF | IRL3102PBF |
| Product Name | 20V 61A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3102PBF | Single FETs, MOSFETs | Power Field-Effect Transistor, 61A I(D), 20V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, LEAD FREE PACKAGE-3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 89000 milliwatts | 89000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 |