Infineon Technologies AG 1200V 80A 595W IGBT Transistor IRGPS40B120UDP

Description
IGBT 1200V 80A 595W SUPER247 Product overview: IRGPS40B120UDP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A, 595W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS40B120UDP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 80A 595W SUPER247 Product overview: IRGPS40B120UDP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A, 595W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS40B120UDP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 80A 595W IGBT Transistor
279-IRGPS40B120UDP
1200V 80A 595W IGBT Transistor 279-IRGPS40B120UDP
IGBT 1200V 80A 595W SUPER247 Product overview: IRGPS40B120UDP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A, 595W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS40B120UDP can be used for catalog matching and distributor lookup.

IGBT 1200V 80A 595W SUPER247 Product overview: IRGPS40B120UDP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A, 595W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS40B120UDP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGPS40B120UDP - 069679-IRGPS40B120UDP - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPS40B120UDP
069679-IRGPS40B120UDP
IGBTs - Single - IRGPS40B120UDP 069679-IRGPS40B120UDP
Manufacturer: Infineon Technologies Win Source Part Number: 069679-IRGPS40B120UD P Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 180ns IGBT Type: NPT Input Type: Standard Gate Charge: 340nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SUPER-247 (TO-274AA) Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 595W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 3.7V @ 15V, 50A Total Switching Energy(Ets): 1.4mJ (on), 1.65mJ (off) Testing Conditions: 600V, 40A, 4.7 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069679-IRGPS40B120UDP
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 180ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 340nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 595W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 3.7V @ 15V, 50A
Total Switching Energy(Ets): 1.4mJ (on), 1.65mJ (off)
Testing Conditions: 600V, 40A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRGPS40B120UDP-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGPS40B120UDP-ND
Single IGBTs IRGPS40B120UDP-ND
IGBT NPT 1200V 80A 595W Through Hole SUPER-247™ (TO-274AA)

IGBT NPT 1200V 80A 595W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGPS40B120UDP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPS40B120UDP
Discrete Semiconductor Products - Transistors - IGBTs IRGPS40B120UDP
IGBT 1200V 80A 595W SUPER247

IGBT 1200V 80A 595W SUPER247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGPS40B120UDP 069679-IRGPS40B120UDP IRGPS40B120UDP-ND IRGPS40B120UDP
Product Name 1200V 80A 595W IGBT Transistor IGBTs - Single - IRGPS40B120UDP Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bag SOT3; SUPER-247 (TO-274AA) TO-274AA
Packing Method Bag Bulk; Bulk Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - CoolSiC™ hybrid devices - hybrid discretes - AIKBE50N65RF5 - AIKBE50N65RF5 - Infineon Technologies AG
Specs
Switching Speed 0.0400 to 0.1000 kHz
tr 7.6 ns
tf 14 ns
View Details
IGBTs - Single - IRGP4262DPBF - 921523-IRGP4262DPBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 650 V 60 A 250 W Through Hole TO-247AC
View Details
IGBT - 162488696 - Radwell International
Fuji Electric Corp. of America
View Details