Infineon Technologies AG N-Channel 13A 600V IGBT Transistor IRGSL6B60KDPBF

Description
Insulated Gate Bipolar Transistor, 13A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL6B60KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 13A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL6B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 13A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL6B60KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 13A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL6B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 13A 600V IGBT Transistor
279-IRGSL6B60KDPBF
N-Channel 13A 600V IGBT Transistor 279-IRGSL6B60KDPBF
Insulated Gate Bipolar Transistor, 13A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL6B60KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 13A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL6B60KDPBF can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 13A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL6B60KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 13A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL6B60KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGSL6B60KDPBF - 1047388-IRGSL6B60KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGSL6B60KDPBF
1047388-IRGSL6B60KDPBF
IGBTs - Single - IRGSL6B60KDPBF 1047388-IRGSL6B60KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047388-IRGSL6B60KDP BF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 70ns IGBT Type: NPT Input Type: Standard Gate Charge: 18.2nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Maximum Current Collector: 13A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 90W Pulsed Collector Current: 26A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 5A Total Switching Energy(Ets): 110μJ (on), 135μJ (off) Turn-on and Turn-off delay time: 25ns/215ns Testing Conditions: 400V, 5A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047388-IRGSL6B60KDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 70ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 18.2nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262
Maximum Current Collector: 13A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 90W
Pulsed Collector Current: 26A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 5A
Total Switching Energy(Ets): 110μJ (on), 135μJ (off)
Turn-on and Turn-off delay time: 25ns/215ns
Testing Conditions: 400V, 5A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGSL6B60KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGSL6B60KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGSL6B60KDPBF
IRGSL6B60 - DISCRETE IGBT WITH A

IRGSL6B60 - DISCRETE IGBT WITH A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGSL6B60KDPBF 1047388-IRGSL6B60KDPBF IRGSL6B60KDPBF
Product Name N-Channel 13A 600V IGBT Transistor IGBTs - Single - IRGSL6B60KDPBF Discrete Semiconductor Products - Transistors - IGBTs
PD 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data