IGBT 650V 90A 300W TO-247 Product overview: IRGP4263PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 90A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 90A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4263PBF can be used for catalog matching and distributor lookup.
IGBT 650V 90A 300W Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 921524-IRGP4263PBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 650 V 90 A 300 W Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Discrete IGBT without Anti-Parallel Diode
Discrete IGBT without Anti-Parallel Diode
IGBT W/ULTRAFAST SOFT RECOVERY D
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRGP4263PBF | IRGP4263PBF-ND | 921524-IRGP4263PBF | IRGP4263PBF | IRGP4263PBF |
| Product Name | 650V 90A 300W IGBT Transistor | Single IGBTs | IGBTs - Single - IRGP4263PBF | Discrete Semiconductor Products - Transistors - IGBTs | |
| PD | 300 milliwatts |