Insulated Gate Bipolar Transistor, 100A I(C), 600V V(BR)CES, N-Channel Product overview: IRGP4660DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 100A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4660DPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188375-IRGP4660DPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 115ns
Current - Collector Pulsed (Icm): 144A
Switching Energy: 625μJ (on), 1.28mJ (off)
Input Type: Standard
Gate Charge: 140nC
Test Condition: 400V, 48A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 330W
Vce(on) (Maximum) at Vge, Ic: 1.9V at 15V, 48A
Td (on/off) at 25°C: 60ns/145ns
IGBT 600V 100A 330W Through Hole TO-247AC
Discrete IGBT with Anti-Parallel Diode
Discrete IGBT with Anti-Parallel Diode
IGBT 600V 100A TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRGP4660DPBF | 1188375-IRGP4660DPBF | IRGP4660DPBF-ND | IRGP4660DPBF | IRGP4660DPBF |
| Product Name | N-Channel 100A 600V IGBT Transistor | IGBTs - Single - IRGP4660DPBF | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| PD | 330000 milliwatts |