Infineon Technologies AG MOSFETs IRL40SC209

Description
Infineon IRL40SC209
Request a Quote Datasheet
Description
Infineon IRL40SC209
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2420993P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420993P
MOSFETs 2420993P
Infineon IRL40SC209

Infineon IRL40SC209

Supplier's Site
MOSFETs - 2420992 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420992
MOSFETs 2420992
Infineon IRL40SC209

Infineon IRL40SC209

Supplier's Site
MOSFETs - 2420993 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2420993
MOSFETs 2420993
Infineon IRL40SC209

Infineon IRL40SC209

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40SC209 - 875229-IRL40SC209 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40SC209
875229-IRL40SC209
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40SC209 875229-IRL40SC209
Manufacturer: Infineon Technologies Win Source Part Number: 875229-IRL40SC209 Series: StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 478A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead) Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Package: Reel - TR Mounting: Surface Mount Family Name: IRL40SC209 Categories: Discrete Semiconductor Products Case / Package: D2PAK (7-Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRL40SC209DKR, SP001568434, IRL40SC209CT, IRL40SC209TR

Manufacturer: Infineon Technologies
Win Source Part Number: 875229-IRL40SC209
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 478A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)
Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRL40SC209
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (7-Lead)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRL40SC209DKR, SP001568434, IRL40SC209CT, IRL40SC209TR

Buy Now Datasheet
Singapore, Singapore
40V 478A MOSFET Transistor
278-IRL40SC209
40V 478A MOSFET Transistor 278-IRL40SC209
MOSFET N-CH 40V 478A D2PAK Product overview: IRL40SC209 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 478A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 478A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40SC209 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 478A D2PAK Product overview: IRL40SC209 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 478A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 478A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40SC209 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL40SC209TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL40SC209TR-ND
Single FETs, MOSFETs IRL40SC209TR-ND
N-Channel 40V 478A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 478A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRL40SC209DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL40SC209DKR-ND
Single FETs, MOSFETs IRL40SC209DKR-ND
N-Channel 40V 478A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 478A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRL40SC209CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL40SC209CT-ND
Single FETs, MOSFETs IRL40SC209CT-ND
N-Channel 40V 478A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 478A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL40SC209 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL40SC209
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL40SC209
MOSFET N-CH 40V 478A D2PAK

MOSFET N-CH 40V 478A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRL40SC209 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL40SC209
Single FETs, MOSFETs IRL40SC209
IRL40SC209 - 12V-300V N-CHANNEL

IRL40SC209 - 12V-300V N-CHANNEL

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL40SC209 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL40SC209
Single FETs, MOSFETs IRL40SC209
MOSFET N-CH 40V 478A D2PAK

MOSFET N-CH 40V 478A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 478A, 375W, To-263; Transistor Polarity Infineon - 93AC7147 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 478A, 375W, To-263; Transistor Polarity Infineon
93AC7147
Mosfet, N-Ch, 40V, 478A, 375W, To-263; Transistor Polarity Infineon 93AC7147
MOSFET, N-CH, 40V, 478A, 375W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:478A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 478A, 375W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:478A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2420993P 875229-IRL40SC209 278-IRL40SC209 IRL40SC209TR-ND IRL40SC209 IRL40SC209 IRL40SC209 93AC7147
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40SC209 40V 478A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 478A, 375W, To-263; Transistor Polarity Infineon
Package Type TO-263; TO-263 SOT3; D2PAK (7-Lead) Tape & Reel (TR) TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB TO-263; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB TO-3; TO-263
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products