Infineon Technologies AG Single FETs, MOSFETs IRL2910STRLPBF

Description
N-Channel 100V 55A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 100V 55A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL2910STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL2910STRLPBFTR-ND
Single FETs, MOSFETs IRL2910STRLPBFTR-ND
N-Channel 100V 55A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 100V 55A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRL2910STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL2910STRLPBFCT-ND
Single FETs, MOSFETs IRL2910STRLPBFCT-ND
N-Channel 100V 55A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 100V 55A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRL2910STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL2910STRLPBFDKR-ND
Single FETs, MOSFETs IRL2910STRLPBFDKR-ND
N-Channel 100V 55A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 100V 55A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2910STRLPBF - 017744-IRL2910STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2910STRLPBF
017744-IRL2910STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2910STRLPBF 017744-IRL2910STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017744-IRL2910STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Family Name: IRL2910S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 140nC @ 5V Max Input Capacitance: 3700pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 26 mOhm @ 29A, 10V Alternative Parts (Cross-Reference): FQB55N10; BUK9615-100A; STB40NF10L; Introduction Date: April 30, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017744-IRL2910STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Family Name: IRL2910S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 140nC @ 5V
Max Input Capacitance: 3700pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 26 mOhm @ 29A, 10V
Alternative Parts (Cross-Reference): FQB55N10; BUK9615-100A; STB40NF10L;
Introduction Date: April 30, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 8303290 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303290
MOSFETs 8303290
HEXFET N-Ch MOSFET 55A 100V D2PAK

HEXFET N-Ch MOSFET 55A 100V D2PAK

Supplier's Site
MOSFETs - 8303290P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303290P
MOSFETs 8303290P
HEXFET N-Ch MOSFET 55A 100V D2PAK

HEXFET N-Ch MOSFET 55A 100V D2PAK

Supplier's Site
MOSFETs - 1655599 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655599
MOSFETs 1655599
HEXFET N-Ch MOSFET 55A 100V D2PAK

HEXFET N-Ch MOSFET 55A 100V D2PAK

Supplier's Site
Singapore, Singapore
100V 55A MOSFET Transistor
278-IRL2910STRLPBF
100V 55A MOSFET Transistor 278-IRL2910STRLPBF
MOSFET N-CH 100V 55A D2PAK Product overview: IRL2910STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2910STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 55A D2PAK Product overview: IRL2910STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2910STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 55A, To-263-3; Transistor Polarity Infineon - 43AC3300 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 55A, To-263-3; Transistor Polarity Infineon
43AC3300
Mosfet, N-Ch, 100V, 55A, To-263-3; Transistor Polarity Infineon 43AC3300
MOSFET, N-CH, 100V, 55A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 55A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 55A 26mOhm 93.3nC LogLvl

MOSFET MOSFT 100V 55A 26mOhm 93.3nC LogLvl

Buy Now Datasheet
Single FETs, MOSFETs - IRL2910STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL2910STRLPBF
Single FETs, MOSFETs IRL2910STRLPBF
MOSFET N-CH 100V 55A D2PAK

MOSFET N-CH 100V 55A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL2910STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL2910STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL2910STRLPBF
MOSFET N-CH 100V 55A D2PAK

MOSFET N-CH 100V 55A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL2910STRLPBFTR-ND 017744-IRL2910STRLPBF 8303290 8303290P 278-IRL2910STRLPBF 43AC3300 IRL2910STRLPBF IRL2910STRLPBF IRL2910STRLPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2910STRLPBF MOSFETs MOSFETs 100V 55A MOSFET Transistor Mosfet, N-Ch, 100V, 55A, To-263-3; Transistor Polarity Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; D2pak (to-263) TO-263; TO-263 Tape & Reel (TR) TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB 3700 pF @ 25 V
V(BR)DSS 100 volts 100 volts 100 volts
PD 3800 to 200000 milliwatts 3.8 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP064N - 1149820-AUIRFP064N - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers