Infineon Technologies AG 20V 28A MOSFET Transistor IRLH6224TR2PBF

Description
MOSFET N CH 20V 28A PQFN 5X6 MM Product overview: IRLH6224TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLH6224TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 20V 28A PQFN 5X6 MM Product overview: IRLH6224TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLH6224TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 28A MOSFET Transistor
278-IRLH6224TR2PBF
20V 28A MOSFET Transistor 278-IRLH6224TR2PBF
MOSFET N CH 20V 28A PQFN 5X6 MM Product overview: IRLH6224TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLH6224TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N CH 20V 28A PQFN 5X6 MM Product overview: IRLH6224TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLH6224TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065621-IRLH6224TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065621-IRLH6224TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065621-IRLH6224TR2PBF
Win Source Part Number: 1065621-IRLH6224TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 105A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 20A, 4.5V Vgs(th) (Max) @ Id: 1.1V @ 50µA Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 86 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3710 pF @ 10 V Alternative Parts (Cross-Reference): IRLH6224TR2PBFIRLH62 24TR2PBF.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001552612,IRLH6224 TR2PBFDKR,IRLH6224TR 2PBFCT,IRLH6224TR2PB FTR Product Status: Obsolete

Win Source Part Number: 1065621-IRLH6224TR2PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Cut Tape (CT),
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 105A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 20A, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 50µA
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 86 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3710 pF @ 10 V
Alternative Parts (Cross-Reference): IRLH6224TR2PBFIRLH6224TR2PBF.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001552612,IRLH6224TR2PBFDKR,IRLH6224TR2PBFCT,IRLH6224TR2PBFTR
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLH6224TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLH6224TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLH6224TR2PBF
MOSFET N CH 20V 28A PQFN 5X6 MM

MOSFET N CH 20V 28A PQFN 5X6 MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLH6224TR2PBF 1065621-IRLH6224TR2PBF IRLH6224TR2PBF
Product Name 20V 28A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N120035K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 429 watts
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers