IGBT 430V 20A 125W Surface Mount D2PAK
IGBT 430V 20A D2PAK Product overview: IRGS14C40LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS14C40LPBF can be used for catalog matching and distributor lookup.
IGBT 430V 20A D2PAK
IGBT Single Transistor, 20 A, 1.4 V, 125 W, 430 V, TO-263, 3 RoHS Compliant: Yes
IRGS14C40 - DISCRETE IGBT WITHOU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGS14C40LPBF-ND | 279-IRGS14C40LPBF | IRGS14C40LPBF | 97K2261 | IRGS14C40LPBF |
| Product Name | Single IGBTs | 430V 20A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | Igbt Single Transistor, 20 A, 1.4 V, 125 W, 430 V, To-263, 3 Rohs Compliant Infineon | Single IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |