MOSFET N-CH 40V 104A TO262 Product overview: IRL1104LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1104LPBF can be used for catalog matching and distributor lookup.
N-Channel 40V 104A (Tc) 2.4W (Ta), 167W (Tc) Through Hole TO-262
Manufacturer: Infineon Technologies
Win Source Part Number: 921541-IRL1104LPBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 104A (Tc) 2.4W (Ta), 167W (Tc) Through Hole TO-262
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: *IRL1104LPBF, SP001573746
MOSFET N-CH 40V 104A TO262
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRL1104LPBF | IRL1104LPBF-ND | 921541-IRL1104LPBF | IRL1104LPBF |
| Product Name | 40V 104A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1104LPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2400 milliwatts |