Insulated Gate Bipolar Transistor
IGBT 650V 90A 325W Through Hole TO-247AD
IGBT 650V TO-247
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4760-EPBF | IRGP4760-EPBF-ND | IRGP4760-EPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | TO-247; TO-247AD | TO-247; TO-247-3 |