IGBT NPT 600V 6.3A 35W Surface Mount D-Pak
IGBT 600V 6.3A 35W DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGR2B60KDTRPBF-ND | IRGR2B60KDTRPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |