Infineon Technologies AG 600V 12A 77W DPAK IGBT Transistor IRGR4045DPBF

Description
IGBT 600V 12A 77W DPAK Product overview: IRGR4045DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 77W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 77W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR4045DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 12A 77W DPAK Product overview: IRGR4045DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 77W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 77W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR4045DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 12A 77W DPAK IGBT Transistor
279-IRGR4045DPBF
600V 12A 77W DPAK IGBT Transistor 279-IRGR4045DPBF
IGBT 600V 12A 77W DPAK Product overview: IRGR4045DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 77W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 77W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR4045DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 12A 77W DPAK Product overview: IRGR4045DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 77W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 77W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR4045DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGR4045DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGR4045DPBF-ND
Single IGBTs IRGR4045DPBF-ND
IGBT Trench 600V 12A 77W Surface Mount D-Pak

IGBT Trench 600V 12A 77W Surface Mount D-Pak

Buy Now Datasheet
IGBTs - Single - IRGR4045DPBF - 1047374-IRGR4045DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGR4045DPBF
1047374-IRGR4045DPBF
IGBTs - Single - IRGR4045DPBF 1047374-IRGR4045DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047374-IRGR4045DPBF Packaging: Tube/Rail Mounting: SMD (SMT) Reverse Recovery Time (trr): 74ns IGBT Type: Trench Input Type: Standard Gate Charge: 19.5nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 77W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 2V @ 15V, 6A Total Switching Energy(Ets): 56μJ (on), 122μJ (off) Turn-on and Turn-off delay time: 27ns/75ns Testing Conditions: 400V, 6A, 47 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 1047374-IRGR4045DPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 74ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 19.5nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 77W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2V @ 15V, 6A
Total Switching Energy(Ets): 56μJ (on), 122μJ (off)
Turn-on and Turn-off delay time: 27ns/75ns
Testing Conditions: 400V, 6A, 47 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGR4045DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGR4045DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGR4045DPBF
IGBT W/ULTRAFAST SOFT RECOVERY D

IGBT W/ULTRAFAST SOFT RECOVERY D

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGR4045DPBF IRGR4045DPBF-ND 1047374-IRGR4045DPBF IRGR4045DPBF
Product Name 600V 12A 77W DPAK IGBT Transistor Single IGBTs IGBTs - Single - IRGR4045DPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak
Packing Method Tube Tube Rail; Tube; Tube/Rail Bulk; Bulk
Unlock Full Specs
to access all available technical data