Trans IGBT Chip N-CH 600V 48A 25W 3-Pin(3+Tab) TO-262 Tube Product overview: IRGSL4062DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 48A, 25W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 48A, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL4062DPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188416-IRGSL4062DPB
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 89ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 96A
Switching Energy: 115μJ (on), 600μJ (off)
Input Type: Standard
Gate Charge: 50nC
Test Condition: 400V, 24A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Current - Collector (Ic) (Maximum): 48A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 250W
Vce(on) (Maximum) at Vge, Ic: 1.95V at 15V, 24A
Td (on/off) at 25°C: 41ns/104ns
IGBT 600V 48A 250W TO262
IGBT W/ULTRAFAST SOFT RECOVERY D
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRGSL4062DPBF | 1188416-IRGSL4062DPBF | 376-IRGSL4062DPBF | IRGSL4062DPBF |
| Product Name | 600V 48A 25W IGBT Transistor | IGBTs - Single - IRGSL4062DPBF | IGBT 600V 48A 250W TO262 | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 25 milliwatts | 250000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | Tube | SOT3 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | Bulk; Bulk |
| VCES | 600 volts |