Infineon Technologies AG 600V 7.8A 52W DPAK IGBT Transistor IRGR3B60KD2TRRP

Description
IGBT 600V 7.8A 52W DPAK Product overview: IRGR3B60KD2TRRP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.8A, 52W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.8A, 52W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR3B60KD2TRRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 7.8A 52W DPAK Product overview: IRGR3B60KD2TRRP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.8A, 52W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.8A, 52W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR3B60KD2TRRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7.8A 52W DPAK IGBT Transistor
279-IRGR3B60KD2TRRP
600V 7.8A 52W DPAK IGBT Transistor 279-IRGR3B60KD2TRRP
IGBT 600V 7.8A 52W DPAK Product overview: IRGR3B60KD2TRRP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.8A, 52W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.8A, 52W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR3B60KD2TRRP can be used for catalog matching and distributor lookup.

IGBT 600V 7.8A 52W DPAK Product overview: IRGR3B60KD2TRRP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.8A, 52W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.8A, 52W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR3B60KD2TRRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGR3B60KD2TRRP - 205451-IRGR3B60KD2TRRP - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGR3B60KD2TRRP
205451-IRGR3B60KD2TRRP
IGBTs - Single - IRGR3B60KD2TRRP 205451-IRGR3B60KD2TRRP
Manufacturer: Infineon Technologies Win Source Part Number: 205451-IRGR3B60KD2TR RP Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 77ns IGBT Type: NPT Input Type: Standard Gate Charge: 13nC Family Name: IRGR3B60KD2 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 7.8A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 52W Pulsed Collector Current: 15.6A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 3A Total Switching Energy(Ets): 62μJ (on), 39μJ (off) Turn-on and Turn-off delay time: 18ns/110ns Testing Conditions: 400V, 3A, 100 Ohm, 15V Alternative Parts (Cross-Reference): SGR5N60RUFTM; SGR5N60RUFTF; SGR5N60RUF; STGD3HF60HDT4; Introduction Date: March 24, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205451-IRGR3B60KD2TRRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 77ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 13nC
Family Name: IRGR3B60KD2
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 7.8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 52W
Pulsed Collector Current: 15.6A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 3A
Total Switching Energy(Ets): 62μJ (on), 39μJ (off)
Turn-on and Turn-off delay time: 18ns/110ns
Testing Conditions: 400V, 3A, 100 Ohm, 15V
Alternative Parts (Cross-Reference): SGR5N60RUFTM; SGR5N60RUFTF; SGR5N60RUF; STGD3HF60HDT4;
Introduction Date: March 24, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRGR3B60KD2TRRP-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 7.8A 52W Surface Mount D-Pak

IGBT NPT 600V 7.8A 52W Surface Mount D-Pak

Buy Now Datasheet
IGBT 600V 7.8A 52W DPAK - 376-IRGR3B60KD2TRRP - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 7.8A 52W DPAK
376-IRGR3B60KD2TRRP
IGBT 600V 7.8A 52W DPAK 376-IRGR3B60KD2TRRP
IGBT 600V 7.8A 52W DPAK

IGBT 600V 7.8A 52W DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRGR3B60KD2TRRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGR3B60KD2TRRP
Discrete Semiconductor Products - Transistors - IGBTs IRGR3B60KD2TRRP
IGBT 600V 7.8A 52W DPAK

IGBT 600V 7.8A 52W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRGR3B60KD2TRRP
IGBT Transistors IRGR3B60KD2TRRP
IGBT Transistors IGBT DISCRETES

IGBT Transistors IGBT DISCRETES

Buy Now Datasheet
Single IGBTs IRGR3B60KD2TRRP
IGBTWITH ULTRA-FAST SOFT RECOVER

IGBTWITH ULTRA-FAST SOFT RECOVER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGR3B60KD2TRRP 205451-IRGR3B60KD2TRRP IRGR3B60KD2TRRP-ND 376-IRGR3B60KD2TRRP IRGR3B60KD2TRRP IRGR3B60KD2TRRP IRGR3B60KD2TRRP
Product Name 600V 7.8A 52W DPAK IGBT Transistor IGBTs - Single - IRGR3B60KD2TRRP Single IGBTs IGBT 600V 7.8A 52W DPAK Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCE(on) 2.4 volts
PD 52000 milliwatts 52000 milliwatts
Unlock Full Specs
to access all available technical data