Infineon Technologies AG 60V 195A MOSFET Transistor IRL60B216

Description
MOSFET N-CH 60V 195A TO220AB Product overview: IRL60B216 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL60B216 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 60V 195A TO220AB Product overview: IRL60B216 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL60B216 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Infineon N-Channel MOSFET, part number 53Y4838, is rated for a maximum drain-source voltage of 60V and a continuous drain current of 195A, making it suitable for high-power applications. It features a low on-resistance of 1.5mΩ (typical) at a gate-source voltage of 10V, which contributes to efficient power management. The device is optimized for logic level drive and exhibits improved gate, avalanche, and dynamic dV/dt ruggedness. This MOSFET is designed for various applications, including brushed and BLDC motor drives, battery-powered circuits, and DC/DC converters. It is housed in a TO-220AB package, facilitating through-hole mounting. The product is RoHS compliant and lead-free, ensuring it meets environmental standards. With a maximum power dissipation of 375W and a wide operating temperature range from -55°C to +175°C, this MOSFET is suitable for demanding industrial applications.

Datasheet Summary
Powered by GS/AI

The Infineon N-Channel MOSFET, part number 53Y4838, is rated for a maximum drain-source voltage of 60V and a continuous drain current of 195A, making it suitable for high-power applications. It features a low on-resistance of 1.5mΩ (typical) at a gate-source voltage of 10V, which contributes to efficient power management. The device is optimized for logic level drive and exhibits improved gate, avalanche, and dynamic dV/dt ruggedness. This MOSFET is designed for various applications, including brushed and BLDC motor drives, battery-powered circuits, and DC/DC converters. It is housed in a TO-220AB package, facilitating through-hole mounting. The product is RoHS compliant and lead-free, ensuring it meets environmental standards. With a maximum power dissipation of 375W and a wide operating temperature range from -55°C to +175°C, this MOSFET is suitable for demanding industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 195A MOSFET Transistor
278-IRL60B216
60V 195A MOSFET Transistor 278-IRL60B216
MOSFET N-CH 60V 195A TO220AB Product overview: IRL60B216 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL60B216 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 195A TO220AB Product overview: IRL60B216 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL60B216 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL60B216 - 921544-IRL60B216 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL60B216
921544-IRL60B216
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL60B216 921544-IRL60B216
Manufacturer: Infineon Technologies Win Source Part Number: 921544-IRL60B216 Series: HEXFET®, StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 195A (Tc) 375W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IRL60B216 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921544-IRL60B216
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 195A (Tc) 375W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IRL60B216
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IRL60B216-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL60B216-ND
Single FETs, MOSFETs IRL60B216-ND
N-Channel 60V 195A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 60V 195A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL60B216 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL60B216
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL60B216
MOSFET N-CH 60V 195A TO220AB

MOSFET N-CH 60V 195A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V, 195A, 1.9 mOhm 172 nC Qg, Logic Lvl

MOSFET 60V, 195A, 1.9 mOhm 172 nC Qg, Logic Lvl

Buy Now Datasheet
Mosfet, N-Ch, 60V, 195A, To-220Ab-3; Channel Type Infineon - 53Y4838 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 195A, To-220Ab-3; Channel Type Infineon
53Y4838
Mosfet, N-Ch, 60V, 195A, To-220Ab-3; Channel Type Infineon 53Y4838
MOSFET, N-CH, 60V, 195A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 60V, 195A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRL60B216 921544-IRL60B216 IRL60B216-ND IRL60B216 IRL60B216 53Y4838
Product Name 60V 195A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL60B216 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 195A, To-220Ab-3; Channel Type Infineon
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
75V 75A MOSFET Transistor - 278-AUIRFB3207 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers