IGBT 650V 90A 300W Through Hole TO-247AD
IGBT 650V 90A 300W TO-247 Product overview: IRGP4263-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 90A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 90A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4263-EPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188369-IRGP4263-EPB
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 192A
Switching Energy: 1.7mJ (on), 1mJ (off)
Input Type: Standard
Gate Charge: 150nC
Test Condition: 400V, 48A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 90A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 300W
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 48A
Td (on/off) at 25°C: 70ns/140ns
IGBT 650V 90A 300W TO-247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4263-EPBF-ND | 279-IRGP4263-EPBF | 1188369-IRGP4263-EPBF | IRGP4263-EPBF |
| Product Name | Single IGBTs | 650V 90A 300W IGBT Transistor | IGBTs - Single - IRGP4263-EPBF | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |