Discrete IGBT with Anti-Parallel Diode
IGBT 650V 70A 273W Through Hole TO-247AD
IGBT 650V 70A 273W TO247AD
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4750D-EPBF | IRGP4750D-EPBF-ND | IRGP4750D-EPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | TO-247; TO-247COPAK | TO-247; TO-247-3 |