Infineon Technologies AG Single IGBTs IRGP4640D-EPBF

Description
IGBT 600V 65A 250W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 65A 250W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP4640D-EPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4640D-EPBF-ND
Single IGBTs IRGP4640D-EPBF-ND
IGBT 600V 65A 250W Through Hole TO-247AC

IGBT 600V 65A 250W Through Hole TO-247AC

Buy Now Datasheet
 - IRGP4640D-EPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
 - IRGP4640D-EPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
IGBTs - Single - IRGP4640D-EPBF - 1188372-IRGP4640D-EPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4640D-EPBF
1188372-IRGP4640D-EPBF
IGBTs - Single - IRGP4640D-EPBF 1188372-IRGP4640D-EPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188372-IRGP4640D-EP BF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 89ns Current - Collector Pulsed (Icm): 72A Switching Energy: 115μJ (on), 600μJ (off) Input Type: Standard Gate Charge: 75nC Test Condition: 400V, 24A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 65A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: IRGP4640 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 250W Vce(on) (Maximum) at Vge, Ic: 1.9V at 15V, 24A Td (on/off) at 25°C: 41ns/104ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188372-IRGP4640D-EPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 89ns
Current - Collector Pulsed (Icm): 72A
Switching Energy: 115μJ (on), 600μJ (off)
Input Type: Standard
Gate Charge: 75nC
Test Condition: 400V, 24A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 65A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: IRGP4640
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 250W
Vce(on) (Maximum) at Vge, Ic: 1.9V at 15V, 24A
Td (on/off) at 25°C: 41ns/104ns

Buy Now Datasheet
Singapore, Singapore
N-Channel 65A 600V IGBT Transistor
279-IRGP4640D-EPBF
N-Channel 65A 600V IGBT Transistor 279-IRGP4640D-EPBF
Insulated Gate Bipolar Transistor, 65A I(C), 600V V(BR)CES, N-Channel Product overview: IRGP4640D-EPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 65A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 65A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4640D-EPBF can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 65A I(C), 600V V(BR)CES, N-Channel Product overview: IRGP4640D-EPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 65A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 65A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4640D-EPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGP4640D-EPBF
IGBT Transistors IRGP4640D-EPBF
IGBT Transistors 600V UltraFast IGBT 40A 250W 75nC

IGBT Transistors 600V UltraFast IGBT 40A 250W 75nC

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - IGBTs - IRGP4640D-EPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
IRGP4640D-EPBF
Integrated Circuits (ICs) - Transistors - IGBTs IRGP4640D-EPBF
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGP4640D-EPBF-ND IRGP4640D-EPBF 1188372-IRGP4640D-EPBF 279-IRGP4640D-EPBF IRGP4640D-EPBF IRGP4640D-EPBF
Product Name Single IGBTs IGBTs - Single - IRGP4640D-EPBF N-Channel 65A 600V IGBT Transistor IGBT Transistors Integrated Circuits (ICs) - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data