Discrete IGBT without Anti-Parallel Diode
Discrete IGBT without Anti-Parallel Diode
IGBT 650V 140A 450W Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 921525-IRGP4266PBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 650 V 140 A 450 W Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
INTERNATIONAL RECTIFIER IRGP4266PBF IGBT Single Transistor, 140 A, 1.7 V, 450 W, 650 V, TO-247AC, 3 Pins Product overview: IRGP4266PBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140 A, 1.7 V, 450 W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 140 A, 1.7 V, 450 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4266PBF can be used for catalog matching and distributor lookup.
IGBT W/ULTRAFAST SOFT RECOVERY D
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4266PBF | IRGP4266PBF-ND | 921525-IRGP4266PBF | 279-IRGP4266PBF | IRGP4266PBF |
| Product Name | Single IGBTs | IGBTs - Single - IRGP4266PBF | 140 A 1.7 V 450 W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; SOT3; TO-247AC |