Infineon Technologies AG Single IGBTs IRGPC40S

Description
IGBT 600V 50A 160W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 50A 160W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGPC40S-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGPC40S-ND
Single IGBTs IRGPC40S-ND
IGBT 600V 50A 160W Through Hole TO-247AC

IGBT 600V 50A 160W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 50A IGBT Transistor
279-IRGPC40S
600V 50A IGBT Transistor 279-IRGPC40S
IGBT STD 600V 50A TO-247AC Product overview: IRGPC40S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC40S can be used for catalog matching and distributor lookup.

IGBT STD 600V 50A TO-247AC Product overview: IRGPC40S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC40S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGPC40S - 875220-IRGPC40S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPC40S
875220-IRGPC40S
IGBTs - Single - IRGPC40S 875220-IRGPC40S
Manufacturer: Infineon Technologies Win Source Part Number: 875220-IRGPC40S Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 50 A 160 W Through Hole TO-247AC Package: Bulk Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875220-IRGPC40S
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 50 A 160 W Through Hole TO-247AC
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGPC40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPC40S
Discrete Semiconductor Products - Transistors - IGBTs IRGPC40S
IGBT STD 600V 50A TO-247AC

IGBT STD 600V 50A TO-247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGPC40S-ND 279-IRGPC40S 875220-IRGPC40S IRGPC40S
Product Name Single IGBTs 600V 50A IGBT Transistor IGBTs - Single - IRGPC40S Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data