Discrete IGBT with Anti-Parallel Diode
Discrete IGBT with Anti-Parallel Diode
IGBT 600V 32A 140W TO247AD Product overview: IRGP4620D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 32A, 140W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 32A, 140W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4620D-EPBF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1216260-IRGP4620D-EP
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 25
Power - Max: 140 W
Reverse Recovery Time (trr): 68 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 32 A
Current - Collector Pulsed (Icm): 36 A
Vce(on) (Max) @ Vge, Ic: 1.85V @ 15V, 12A
Switching Energy: 75µJ (on), 225µJ (off)
Input Type: Standard
Gate Charge: 25 nC
Td (on/off) @ 25°C: 31ns/83ns
Test Condition: 400V, 12A, 22Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRGP4620D-EPBF.; IRGP4620D-EPBF..; SP001536428;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IFEINFIRGP4620D-EPBF
Product Status: Obsolete
IGBT 600V 32A 140W Through Hole TO-247AD
IGBT WITH RECOVERY DIODE
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4620D-EPBF | 279-IRGP4620D-EPBF | 1216260-IRGP4620D-EPBF | IRGP4620D-EPBF-ND | IRGP4620D-EPBF |
| Product Name | 600V 32A 140W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | TO-247; TO-247COPAK | Tube | TO-247; SOT3 | TO-247; TO-247-3 |