Infineon Technologies AG N-Channel Power MOSFET IRL40SC228

Description
40 V Logic Level StrongIRFET™ power MOSFET in D2PAK 7pin The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Industry standard surface mount power package Higher current-rating (by 23%) vs D2PAK (of same die-size) Benefits Wide availability from distribution partners Industry standard qualification level Standard pinout allows for drop in replacement High power density Potential Applications Battery powered applications Power tools DC motor drives Applications Cordless power tools and outdoor power equipment
Request a Quote
Description
40 V Logic Level StrongIRFET™ power MOSFET in D2PAK 7pin The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Industry standard surface mount power package Higher current-rating (by 23%) vs D2PAK (of same die-size) Benefits Wide availability from distribution partners Industry standard qualification level Standard pinout allows for drop in replacement High power density Potential Applications Battery powered applications Power tools DC motor drives Applications Cordless power tools and outdoor power equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRL40SC228 is a 40 V N-channel Power MOSFET designed for high-current applications such as motor drives, synchronous rectifiers, and DC/DC converters. It is packaged in a D2PAK-7Pin configuration with a continuous drain current rating of 360 A limited by the package and 557 A limited by silicon, and a typical on-resistance of 0.50 mΩ at 10 V gate voltage. The device features enhanced body diode dV/dt and dI/dt capability, fully characterized capacitance, and avalanche energy ratings of up to 1275 mJ. It is RoHS compliant, halogen-free, and rated for a junction temperature range of -55°C to +175°C. Thermal resistance from junction to case is 0.36 °C/W.

Datasheet Summary
Powered by GS/AI

The IRL40SC228 is a 40 V N-channel Power MOSFET designed for high-current applications such as motor drives, synchronous rectifiers, and DC/DC converters. It is packaged in a D2PAK-7Pin configuration with a continuous drain current rating of 360 A limited by the package and 557 A limited by silicon, and a typical on-resistance of 0.50 mΩ at 10 V gate voltage. The device features enhanced body diode dV/dt and dI/dt capability, fully characterized capacitance, and avalanche energy ratings of up to 1275 mJ. It is RoHS compliant, halogen-free, and rated for a junction temperature range of -55°C to +175°C. Thermal resistance from junction to case is 0.36 °C/W.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IRL40SC228 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IRL40SC228
N-Channel Power MOSFET IRL40SC228
40 V Logic Level StrongIRFET™ power MOSFET in D2PAK 7pin The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Industry standard surface mount power package Higher current-rating (by 23%) vs D2PAK (of same die-size) Benefits Wide availability from distribution partners Industry standard qualification level Standard pinout allows for drop in replacement High power density Potential Applications Battery powered applications Power tools DC motor drives Applications Cordless power tools and outdoor power equipment

40 V Logic Level StrongIRFET™ power MOSFET in D2PAK 7pin

The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.


Summary of Features

  • Optimized for broadest availability from distribution partners
  • Product qualification according to JEDEC standard
  • Industry standard surface mount power package
  • Higher current-rating (by 23%) vs D2PAK (of same die-size)

Benefits

  • Wide availability from distribution partners
  • Industry standard qualification level
  • Standard pinout allows for drop in replacement
  • High power density

Potential Applications

  • Battery powered applications
  • Power tools
  • DC motor drives

Applications

  • Cordless power tools and outdoor power equipment
Supplier's Site Datasheet
Single FETs, MOSFETs - IRL40SC228CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL40SC228CT-ND
Single FETs, MOSFETs IRL40SC228CT-ND
N-Channel 40V 557A (Tc) 416W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 557A (Tc) 416W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRL40SC228TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL40SC228TR-ND
Single FETs, MOSFETs IRL40SC228TR-ND
N-Channel 40V 557A (Tc) 416W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 557A (Tc) 416W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRL40SC228DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL40SC228DKR-ND
Single FETs, MOSFETs IRL40SC228DKR-ND
N-Channel 40V 557A (Tc) 416W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 557A (Tc) 416W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40SC228 - 875230-IRL40SC228 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40SC228
875230-IRL40SC228
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40SC228 875230-IRL40SC228
Manufacturer: Infineon Technologies Win Source Part Number: 875230-IRL40SC228 Series: StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 557A (Tc) 416W (Tc) Surface Mount D2PAK (7-Lead) Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Package: Reel - TR Mounting: Surface Mount Family Name: IRL40SC228 Categories: Discrete Semiconductor Products Case / Package: D2PAK (7-Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRL40SC228CT, SP001550368, IRL40SC228DKR, IRL40SC228TR

Manufacturer: Infineon Technologies
Win Source Part Number: 875230-IRL40SC228
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 557A (Tc) 416W (Tc) Surface Mount D2PAK (7-Lead)
Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRL40SC228
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (7-Lead)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRL40SC228CT, SP001550368, IRL40SC228DKR, IRL40SC228TR

Buy Now Datasheet
MOSFETs - 2224755P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224755P
MOSFETs 2224755P
Infineon MOSFET IRL40SC228

Infineon MOSFET IRL40SC228

Supplier's Site
MOSFETs - 2224755 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224755
MOSFETs 2224755
Infineon MOSFET IRL40SC228

Infineon MOSFET IRL40SC228

Supplier's Site
MOSFETs - 2224754 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224754
MOSFETs 2224754
Infineon MOSFET IRL40SC228

Infineon MOSFET IRL40SC228

Supplier's Site
Singapore, Singapore
40V 557A MOSFET Transistor
278-IRL40SC228
40V 557A MOSFET Transistor 278-IRL40SC228
MOSFET N-CH 40V 557A D2PAK Product overview: IRL40SC228 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 557A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 557A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40SC228 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 557A D2PAK Product overview: IRL40SC228 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 557A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 557A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40SC228 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 360A, 175Deg C, 416W; Channel Type Infineon - 43AC3302 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 360A, 175Deg C, 416W; Channel Type Infineon
43AC3302
Mosfet, N-Ch, 40V, 360A, 175Deg C, 416W; Channel Type Infineon 43AC3302
MOSFET, N-CH, 40V, 360A, 175DEG C, 416W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:360A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 360A, 175DEG C, 416W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:360A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRL40SC228 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL40SC228
Single FETs, MOSFETs IRL40SC228
MOSFET N-CH 40V 557A D2PAK

MOSFET N-CH 40V 557A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL40SC228 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL40SC228
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL40SC228
MOSFET N-CH 40V 557A D2PAK

MOSFET N-CH 40V 557A D2PAK

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL40SC228 IRL40SC228CT-ND 875230-IRL40SC228 2224755P 278-IRL40SC228 43AC3302 IRL40SC228 IRL40SC228 IRL40SC228
Product Name N-Channel Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40SC228 MOSFETs 40V 557A MOSFET Transistor Mosfet, N-Ch, 40V, 360A, 175Deg C, 416W; Channel Type Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Si/SiC MOSFET (Metal Oxide)
rDS(on) 6.50E-4 ohms
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; D2PAK7P TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB SOT3; D2PAK (7-Lead) TO-263; TO-263 Tape & Reel (TR) TO-3 TO-263; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data