Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL1404PBF-INF

Description
MOSFET N-CH 40V 160A TO220AB
Description
MOSFET N-CH 40V 160A TO220AB

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL1404PBF-INF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL1404PBF-INF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL1404PBF-INF
MOSFET N-CH 40V 160A TO220AB

MOSFET N-CH 40V 160A TO220AB

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number IRL1404PBF-INF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details