Infineon Technologies AG FETs - Single - IRLML5103TR IRLML5103TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 710537-IRLML5103TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro3/SOT-23 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 540mW Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 760mA Rds On (Maximum) at Id, Vgs: 600mOhm at 600mA, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 5.1nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 75pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 710537-IRLML5103TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro3/SOT-23 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 540mW Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 760mA Rds On (Maximum) at Id, Vgs: 600mOhm at 600mA, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 5.1nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 75pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRLML5103TR - 710537-IRLML5103TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLML5103TR
710537-IRLML5103TR
FETs - Single - IRLML5103TR 710537-IRLML5103TR
Manufacturer: Infineon Technologies Win Source Part Number: 710537-IRLML5103TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro3/SOT-23 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 540mW Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 760mA Rds On (Maximum) at Id, Vgs: 600mOhm at 600mA, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 5.1nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 75pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 710537-IRLML5103TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro3/SOT-23
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 540mW
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 760mA
Rds On (Maximum) at Id, Vgs: 600mOhm at 600mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 5.1nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 75pF at 25V

Buy Now
Singapore, Singapore
30V 760MA SOT-23 MOSFET Transistor
278-IRLML5103TR
30V 760MA SOT-23 MOSFET Transistor 278-IRLML5103TR
MOSFET P-CH 30V 760MA SOT-23 Product overview: IRLML5103TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 760MA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 760MA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 760MA SOT-23 Product overview: IRLML5103TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 760MA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 760MA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML5103TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML5103TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML5103TR
MOSFET P-CH 30V 760MA SOT-23

MOSFET P-CH 30V 760MA SOT-23

Supplier's Site
Single FETs, MOSFETs - IRLML5103TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML5103TR
Single FETs, MOSFETs IRLML5103TR
MOSFET P-CH 30V 760MA SOT-23

MOSFET P-CH 30V 760MA SOT-23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 710537-IRLML5103TR 278-IRLML5103TR IRLML5103TR IRLML5103TR
Product Name FETs - Single - IRLML5103TR 30V 760MA SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 540 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data