Infineon Technologies AG 600V 31A 208W IGBT Transistor IRGS15B60KDPBF

Description
IGBT 600V 31A 208W D2PAK Product overview: IRGS15B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 208W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 208W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS15B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 31A 208W D2PAK Product overview: IRGS15B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 208W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 208W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS15B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 31A 208W IGBT Transistor
279-IRGS15B60KDPBF
600V 31A 208W IGBT Transistor 279-IRGS15B60KDPBF
IGBT 600V 31A 208W D2PAK Product overview: IRGS15B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 208W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 208W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS15B60KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 31A 208W D2PAK Product overview: IRGS15B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 208W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 208W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS15B60KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGS15B60KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGS15B60KDPBF-ND
Single IGBTs IRGS15B60KDPBF-ND
IGBT NPT 600V 31A 208W Surface Mount D2PAK

IGBT NPT 600V 31A 208W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - IRGS15B60KDPBF - 1188403-IRGS15B60KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGS15B60KDPBF
1188403-IRGS15B60KDPBF
IGBTs - Single - IRGS15B60KDPBF 1188403-IRGS15B60KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188403-IRGS15B60KDP BF Packaging: Tube Mounting Style: SMD Reverse Recovery Time (trr): 92ns IGBT Type: NPT Current - Collector Pulsed (Icm): 62A Switching Energy: 220μJ (on), 340μJ (off) Input Type: Standard Gate Charge: 56nC Test Condition: 400V, 15A, 22Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 31A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: IRGS15B60KDPBF Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 208W Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 15A Td (on/off) at 25°C: 34ns/184ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188403-IRGS15B60KDPBF
Packaging: Tube
Mounting Style: SMD
Reverse Recovery Time (trr): 92ns
IGBT Type: NPT
Current - Collector Pulsed (Icm): 62A
Switching Energy: 220μJ (on), 340μJ (off)
Input Type: Standard
Gate Charge: 56nC
Test Condition: 400V, 15A, 22Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 31A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: IRGS15B60KDPBF
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 208W
Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 15A
Td (on/off) at 25°C: 34ns/184ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRGS15B60KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGS15B60KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGS15B60KDPBF
IGBT 600V 31A 208W D2PAK

IGBT 600V 31A 208W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGS15B60KDPBF IRGS15B60KDPBF-ND 1188403-IRGS15B60KDPBF IRGS15B60KDPBF
Product Name 600V 31A 208W IGBT Transistor Single IGBTs IGBTs - Single - IRGS15B60KDPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIHD06N60RATMA1 - 1045168-AIHD06N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers
IGBTs - Single - AUIRGPS4070D0 - 912290-AUIRGPS4070D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO274-3-903
Features IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903
View Details
IGBT - 167775880 - Radwell International
Fuji Electric Corp. of America
View Details