IGBT WITH RECOVERY DIODE Product overview: IRGP4740DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4740DPBF can be used for catalog matching and distributor lookup.
Discrete IGBT with Anti-Parallel Diode
Manufacturer: Infineon Technologies
Win Source Part Number: 1188376-IRGP4740DPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 170ns
Current - Collector Pulsed (Icm): 72A
Switching Energy: 520μJ (on), 240μJ (off)
Input Type: Standard
Gate Charge: 70nC
Test Condition: 400V, 24A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 250W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 24A
Td (on/off) at 25°C: 24ns/73ns
IGBT WITH RECOVERY DIODE
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRGP4740DPBF | IRGP4740DPBF | 1188376-IRGP4740DPBF | IRGP4740DPBF |
| Product Name | IGBT Transistor | IGBTs - Single - IRGP4740DPBF | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |