IGBT 600V 53A 200W Through Hole TO-247AD
IGBT 600V 40A TO247AD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP6640D-EPBF-ND | IRGP6640D-EPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |