Infineon Technologies AG Single IGBTs IRGP4690DPBF

Description
IGBT 600V 140A 454W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 140A 454W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP4690DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4690DPBF-ND
Single IGBTs IRGP4690DPBF-ND
IGBT 600V 140A 454W Through Hole TO-247AC

IGBT 600V 140A 454W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRGP4690DPBF - 921528-IRGP4690DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4690DPBF
921528-IRGP4690DPBF
IGBTs - Single - IRGP4690DPBF 921528-IRGP4690DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 921528-IRGP4690DPBF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 600 V 140 A 454 W Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921528-IRGP4690DPBF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 600 V 140 A 454 W Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 140A IGBT Transistor
279-IRGP4690DPBF
600V 140A IGBT Transistor 279-IRGP4690DPBF
IGBT 600V 140A TO247AC Product overview: IRGP4690DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 140A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 140A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4690DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 140A TO247AC Product overview: IRGP4690DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 140A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 140A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4690DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRGP4690DPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGP4690DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGP4690DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGP4690DPBF
IRGP4690 - DISCRETE IGBT WITH AN

IRGP4690 - DISCRETE IGBT WITH AN

Supplier's Site
IGBT 600V 140A 454W TO247AC - 376-IRGP4690DPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 140A 454W TO247AC
376-IRGP4690DPBF
IGBT 600V 140A 454W TO247AC 376-IRGP4690DPBF
IGBT 600V 140A 454W TO247AC

IGBT 600V 140A 454W TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGP4690DPBF-ND 921528-IRGP4690DPBF 279-IRGP4690DPBF IRGP4690DPBF IRGP4690DPBF 376-IRGP4690DPBF
Product Name Single IGBTs IGBTs - Single - IRGP4690DPBF 600V 140A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 140A 454W TO247AC
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC Tube TO-247; TO-247COPAK
Packing Method Tube Tube Tube; Tube Bulk; Bulk Tube; Tube
Features IGBT - 600 V 140 A 454 W Through Hole TO-247AC
Unlock Full Specs
to access all available technical data