Infineon Technologies AG Single IGBTs IRGP4630DPBF

Description
IGBT 600V 47A 206W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 47A 206W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP4630DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4630DPBF-ND
Single IGBTs IRGP4630DPBF-ND
IGBT 600V 47A 206W Through Hole TO-247AC

IGBT 600V 47A 206W Through Hole TO-247AC

Buy Now Datasheet
 - IRGP4630DPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
Singapore, Singapore
600V 47A 206W IGBT Transistor
279-IRGP4630DPBF
600V 47A 206W IGBT Transistor 279-IRGP4630DPBF
IGBT 600V 47A 206W TO247AC Product overview: IRGP4630DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 47A, 206W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 47A, 206W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4630DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 47A 206W TO247AC Product overview: IRGP4630DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 47A, 206W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 47A, 206W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4630DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGP4630DPBF - 812334-IRGP4630DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4630DPBF
812334-IRGP4630DPBF
IGBTs - Single - IRGP4630DPBF 812334-IRGP4630DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 812334-IRGP4630DPBF Packaging: Tube Mounting Style: Through Hole Power - Max: 206W Reverse Recovery Time (trr): 100ns Current - Collector Pulsed (Icm): 54A Switching Energy: 95μJ (on), 350μJ (off) Input Type: Standard Gate Charge: 35nC Test Condition: 400V, 18A, 22Ohm, 15V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247AC Temperature Range - Operating: -40°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 47A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 1.95V at 15V, 18A Td (on/off) at 25°C: 40ns/105ns

Manufacturer: Infineon Technologies
Win Source Part Number: 812334-IRGP4630DPBF
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 206W
Reverse Recovery Time (trr): 100ns
Current - Collector Pulsed (Icm): 54A
Switching Energy: 95μJ (on), 350μJ (off)
Input Type: Standard
Gate Charge: 35nC
Test Condition: 400V, 18A, 22Ohm, 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247AC
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 47A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 1.95V at 15V, 18A
Td (on/off) at 25°C: 40ns/105ns

Buy Now
Igbt, Single, 1.65V, 47A, To-247Ac; Dc Collector Current Infineon - 43X7267 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1.65V, 47A, To-247Ac; Dc Collector Current Infineon
43X7267
Igbt, Single, 1.65V, 47A, To-247Ac; Dc Collector Current Infineon 43X7267
IGBT, SINGLE, 1.65V, 47A, TO-247AC; DC Collector Current:47A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:206W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 1.65V, 47A, TO-247AC; DC Collector Current:47A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:206W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRGP4630DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGP4630DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGP4630DPBF
IGBT 600V 47A 206W TO247AC

IGBT 600V 47A 206W TO247AC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGP4630DPBF-ND IRGP4630DPBF 279-IRGP4630DPBF 812334-IRGP4630DPBF 43X7267 IRGP4630DPBF
Product Name Single IGBTs 600V 47A 206W IGBT Transistor IGBTs - Single - IRGP4630DPBF Igbt, Single, 1.65V, 47A, To-247Ac; Dc Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data