Manufacturer: Infineon Technologies
Win Source Part Number: 777092-IRGP4069DPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 268W
Reverse Recovery Time (trr): 120ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 105A
Switching Energy: 390μJ (on), 632μJ (off)
Input Type: Standard
Gate Charge: 69nC
Td (on/off) @ 25°C: 46ns/105ns
Test Condition: 400V, 35A, 10 Ohm, 15V
Family Name: IRGP4069D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Current - Collector (Ic) (Maximum): 76A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.85V @ 15V, 35A
Alternative Parts (Cross-Reference): STGW35NC60WD; STGW45HF60WD; STGW45HF60WDI; STGW30NC60VD;
Introduction Date: October 02, 2009
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IGBT Trench 600V 76A 268W Through Hole TO-247AC
IGBT TRENCH 600V 76A TO247AC Product overview: IRGP4069DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 76A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4069DPBF can be used for catalog matching and distributor lookup.
IRGP4069 - DISCRETE IGBT WITH AN
IGBT TRENCH 600V 76A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 777092-IRGP4069DPBF | IRGP4069DPBF-ND | 279-IRGP4069DPBF | IRGP4069DPBF | IRGP4069DPBF | IRGP4069DPBF |
| Product Name | IGBTs - Single - IRGP4069DPBF | Single IGBTs | 600V 76A IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 600 volts |