IGBT Trench 600V 12A 77W Surface Mount D-Pak
IGBT 600V 12A 77W DPAK Product overview: IRGR4045DTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 77W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 77W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR4045DTRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 137301-IRGR4045DTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 74ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 19.5nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 77W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2V @ 15V, 6A
Total Switching Energy(Ets): 56μJ (on), 122μJ (off)
Turn-on and Turn-off delay time: 27ns/75ns
Testing Conditions: 400V, 6A, 47 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IGBT 600V 12A 77W DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGR4045DTRLPBF-ND | 279-IRGR4045DTRLPBF | 137301-IRGR4045DTRLPBF | IRGR4045DTRLPBF |
| Product Name | Single IGBTs | 600V 12A 77W DPAK IGBT Transistor | IGBTs - Single - IRGR4045DTRLPBF | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; D-Pak | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |