Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6401TRPBF-1 IRLML6401TRPBF-1

Description
IRLML6401 - 20V-250V P-Channel Power MOSFET
Request a Quote Datasheet
Description
IRLML6401 - 20V-250V P-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRLML6401TRPBF-1 - Rochester Electronics
Newburyport, MA, United States
IRLML6401 - 20V-250V P-Channel Power MOSFET

IRLML6401 - 20V-250V P-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6401TRPBF-1 - 977606-IRLML6401TRPBF-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6401TRPBF-1
977606-IRLML6401TRPBF-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6401TRPBF-1 977606-IRLML6401TRPBF-1
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977606-IRLML6401TRPB F-1 Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -12 V Number of Pins: 3 Rise Time: 32 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Junction Temperature (Tj): 150 °C Package Quantity: 3000 Continuous Drain Current (ID): 4.3 A Gate to Source Voltage (Vgs): 8 V On-State Resistance: 50 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977606-IRLML6401TRPBF-1
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -12 V
Number of Pins: 3
Rise Time: 32 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Junction Temperature (Tj): 150 °C
Package Quantity: 3000
Continuous Drain Current (ID): 4.3 A
Gate to Source Voltage (Vgs): 8 V
On-State Resistance: 50 mΩ

Buy Now
MOSFET Transistor - 278-IRLML6401TRPBF-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-IRLML6401TRPBF-1
MOSFET Transistor 278-IRLML6401TRPBF-1
MOSFET Product overview: IRLML6401TRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6401TRPBF-1 can be used for catalog matching and distributor lookup.

MOSFET Product overview: IRLML6401TRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6401TRPBF-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML6401TRPBF-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML6401TRPBF-1
MOSFET

MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLML6401TRPBF-1 977606-IRLML6401TRPBF-1 278-IRLML6401TRPBF-1 IRLML6401TRPBF-1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6401TRPBF-1 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Package Type SOT23; SOT-23-3 SOT3; SOT23; SOT-23 Bulk SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data