Infineon Technologies AG Single FETs, MOSFETs IRL530NSTRLPBF

Description
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL530NSTRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL530NSTRLPBFDKR-ND
Single FETs, MOSFETs IRL530NSTRLPBFDKR-ND
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK

N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRL530NSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL530NSTRLPBFTR-ND
Single FETs, MOSFETs IRL530NSTRLPBFTR-ND
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK

N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRL530NSTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL530NSTRLPBFCT-ND
Single FETs, MOSFETs IRL530NSTRLPBFCT-ND
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK

N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
100V 17A MOSFET Transistor
278-IRL530NSTRLPBF
100V 17A MOSFET Transistor 278-IRL530NSTRLPBF
MOSFET N-CH 100V 17A D2PAK Product overview: IRL530NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL530NSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 17A D2PAK Product overview: IRL530NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL530NSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2583992 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583992
MOSFETs 2583992
Infineon IRL530NSTRLPBF MOSFET

Infineon IRL530NSTRLPBF MOSFET

Supplier's Site
MOSFETs - 2583991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583991
MOSFETs 2583991
Infineon IRL530NSTRLPBF MOSFET

Infineon IRL530NSTRLPBF MOSFET

Supplier's Site
MOSFETs - 2583992P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583992P
MOSFETs 2583992P
Infineon IRL530NSTRLPBF MOSFET

Infineon IRL530NSTRLPBF MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530NSTRLPBF - 017749-IRL530NSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530NSTRLPBF
017749-IRL530NSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530NSTRLPBF 017749-IRL530NSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017749-IRL530NSTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 34nC @ 5V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017749-IRL530NSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 34nC @ 5V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 100V, 17A, To-263; Transistor Polarity Infineon - 13AC9256 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 17A, To-263; Transistor Polarity Infineon
13AC9256
Mosfet, N-Ch, 100V, 17A, To-263; Transistor Polarity Infineon 13AC9256
MOSFET, N-CH, 100V, 17A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 100V, 17A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL530NSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL530NSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL530NSTRLPBF
MOSFET N-CH 100V 17A D2PAK

MOSFET N-CH 100V 17A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Single N-Channel HEXFET Power MOSFET in a D2-Pak package

MOSFET 100V Single N-Channel HEXFET Power MOSFET in a D2-Pak package

Buy Now Datasheet
MOSFET N-CH 100V 17A D2PAK - 376-IRL530NSTRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 17A D2PAK
376-IRL530NSTRLPBF
MOSFET N-CH 100V 17A D2PAK 376-IRL530NSTRLPBF
MOSFET N-CH 100V 17A D2PAK

MOSFET N-CH 100V 17A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRL530NSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL530NSTRLPBF
Single FETs, MOSFETs IRL530NSTRLPBF
MOSFET N-CH 100V 17A D2PAK

MOSFET N-CH 100V 17A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRL530NSTRLPBFDKR-ND 278-IRL530NSTRLPBF 2583992 017749-IRL530NSTRLPBF 13AC9256 IRL530NSTRLPBF IRL530NSTRLPBF 376-IRL530NSTRLPBF IRL530NSTRLPBF
Product Name Single FETs, MOSFETs 100V 17A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530NSTRLPBF Mosfet, N-Ch, 100V, 17A, To-263; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 100V 17A D2PAK Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263 TO-263; SOT3; D2PAK TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 3.8 milliwatts 3800 to 79000 milliwatts 3800 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data