Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103D2S IRL3103D2S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777110-IRL3103D2S Series: FETKY Packaging: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 54A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 30V Gate Charge (Qg) (Maximum) @ Vgs: 44nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2300pF @ 25V Vgs (Maximum): ±16V Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 32A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777110-IRL3103D2S Series: FETKY Packaging: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 54A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 30V Gate Charge (Qg) (Maximum) @ Vgs: 44nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2300pF @ 25V Vgs (Maximum): ±16V Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 32A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103D2S - 777110-IRL3103D2S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103D2S
777110-IRL3103D2S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103D2S 777110-IRL3103D2S
Manufacturer: Infineon Technologies Win Source Part Number: 777110-IRL3103D2S Series: FETKY Packaging: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 54A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 30V Gate Charge (Qg) (Maximum) @ Vgs: 44nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2300pF @ 25V Vgs (Maximum): ±16V Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 32A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777110-IRL3103D2S
Series: FETKY
Packaging: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 54A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 30V
Gate Charge (Qg) (Maximum) @ Vgs: 44nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2300pF @ 25V
Vgs (Maximum): ±16V
Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - IRL3103D2S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3103D2S-ND
Single FETs, MOSFETs IRL3103D2S-ND
N-Channel 30V 54A (Tc) Surface Mount D2PAK

N-Channel 30V 54A (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3103D2S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3103D2S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3103D2S
MOSFET N-CH 30V 54A D2PAK

MOSFET N-CH 30V 54A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 777110-IRL3103D2S IRL3103D2S-ND IRL3103D2S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103D2S Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details