Infineon Technologies AG Single FETs, MOSFETs IRL3705NS

Description
N-Channel 55V 89A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 55V 89A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL3705NS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3705NS-ND
Single FETs, MOSFETs IRL3705NS-ND
N-Channel 55V 89A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount D2PAK

N-Channel 55V 89A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
55V 89A MOSFET Transistor
278-IRL3705NS
55V 89A MOSFET Transistor 278-IRL3705NS
MOSFET N-CH 55V 89A D2PAK Product overview: IRL3705NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3705NS can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 89A D2PAK Product overview: IRL3705NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3705NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRL3705NS - 1188476-IRL3705NS - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRL3705NS
1188476-IRL3705NS
FETs - Single - IRL3705NS 1188476-IRL3705NS
Manufacturer: Infineon Technologies Win Source Part Number: 1188476-IRL3705NS Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.8W, 170W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 89A Rds On (Maximum) at Id, Vgs: 10mOhm at 46A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 98nC at 5V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 3600pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188476-IRL3705NS
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.8W, 170W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 89A
Rds On (Maximum) at Id, Vgs: 10mOhm at 46A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 98nC at 5V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 3600pF at 25V

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - IRL3705NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRL3705NS
Integrated Circuits (ICs) - Transistors - MOSFETs IRL3705NS
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRL3705NS-ND 278-IRL3705NS 1188476-IRL3705NS IRL3705NS
Product Name Single FETs, MOSFETs 55V 89A MOSFET Transistor FETs - Single - IRL3705NS Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3
PD 3800 milliwatts 3800 to 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data