Infineon Technologies AG Single FETs, MOSFETs IRL3716PBF

Description
N-Channel 20V 180A (Tc) 210W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 20V 180A (Tc) 210W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL3716PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3716PBF-ND
Single FETs, MOSFETs IRL3716PBF-ND
N-Channel 20V 180A (Tc) 210W (Tc) Through Hole TO-220AB

N-Channel 20V 180A (Tc) 210W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
20V 180A MOSFET Transistor
278-IRL3716PBF
20V 180A MOSFET Transistor 278-IRL3716PBF
MOSFET N-CH 20V 180A TO220AB Product overview: IRL3716PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3716PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 180A TO220AB Product overview: IRL3716PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3716PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3716PBF - 069702-IRL3716PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3716PBF
069702-IRL3716PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3716PBF 069702-IRL3716PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069702-IRL3716PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 210W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 79nC @ 4.5V Max Input Capacitance: 5090pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 069702-IRL3716PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 210W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 79nC @ 4.5V
Max Input Capacitance: 5090pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 90A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3716PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3716PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3716PBF
MOSFET N-CH 20V 180A TO220AB

MOSFET N-CH 20V 180A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL3716PBF-ND 278-IRL3716PBF 069702-IRL3716PBF IRL3716PBF
Product Name Single FETs, MOSFETs 20V 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3716PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 210000 milliwatts 210000 milliwatts
Unlock Full Specs
to access all available technical data