Infineon Technologies AG 20V 39A MOSFET Transistor IRL3302

Description
MOSFET N-CH 20V 39A TO220AB Product overview: IRL3302 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 39A TO220AB Product overview: IRL3302 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 39A MOSFET Transistor
278-IRL3302
20V 39A MOSFET Transistor 278-IRL3302
MOSFET N-CH 20V 39A TO220AB Product overview: IRL3302 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3302 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 39A TO220AB Product overview: IRL3302 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL3302-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3302-ND
Single FETs, MOSFETs IRL3302-ND
N-Channel 20V 39A (Tc) 57W (Tc) Through Hole TO-220AB

N-Channel 20V 39A (Tc) 57W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3302
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3302
MOSFET N-CH 20V 39A TO220AB

MOSFET N-CH 20V 39A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRL3302 IRL3302-ND IRL3302
Product Name 20V 39A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 57000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers