Infineon Technologies AG Single IGBTs IRGPC50U

Description
IGBT 600V 55A 200W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 55A 200W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGPC50U-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGPC50U-ND
Single IGBTs IRGPC50U-ND
IGBT 600V 55A 200W Through Hole TO-247AC

IGBT 600V 55A 200W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 55A IGBT Transistor
279-IRGPC50U
600V 55A IGBT Transistor 279-IRGPC50U
IGBT UFAST 600V 55A TO-247AC Product overview: IRGPC50U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC50U can be used for catalog matching and distributor lookup.

IGBT UFAST 600V 55A TO-247AC Product overview: IRGPC50U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC50U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGPC50U - 1188388-IRGPC50U - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPC50U
1188388-IRGPC50U
IGBTs - Single - IRGPC50U 1188388-IRGPC50U
Manufacturer: Infineon Technologies Win Source Part Number: 1188388-IRGPC50U Packaging: Bulk Mounting Style: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 55A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Alternative Energy, Industrial Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 200W Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 27A

Manufacturer: Infineon Technologies
Win Source Part Number: 1188388-IRGPC50U
Packaging: Bulk
Mounting Style: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 55A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Alternative Energy, Industrial
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 200W
Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 27A

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRGPC50U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPC50U
Discrete Semiconductor Products - Transistors - IGBTs IRGPC50U
IGBT UFAST 600V 55A TO-247AC

IGBT UFAST 600V 55A TO-247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGPC50U-ND 279-IRGPC50U 1188388-IRGPC50U IRGPC50U
Product Name Single IGBTs 600V 55A IGBT Transistor IGBTs - Single - IRGPC50U Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data