Manufacturer: Infineon Technologies
Win Source Part Number: 1047418-IRL1004STRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 100nC @ 4.5V
Max Input Capacitance: 5330pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 78A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
N-Channel 40V 130A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
MOSFET N-CH 40V 130A D2PAK Product overview: IRL1004STRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1004STRR can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 130A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1047418-IRL1004STRR | IRL1004STRR-ND | 278-IRL1004STRR | IRL1004STRR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1004STRR | Single FETs, MOSFETs | 40V 130A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 40 volts | |||
| PD | 3800 to 200000 milliwatts | 3800 milliwatts |