Infineon Technologies AG 430V 20A 125W IGBT Transistor IRGSL14C40LPBF

Description
IGBT 430V 20A 125W TO262AA Product overview: IRGSL14C40LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL14C40LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 430V 20A 125W TO262AA Product overview: IRGSL14C40LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL14C40LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
430V 20A 125W IGBT Transistor
279-IRGSL14C40LPBF
430V 20A 125W IGBT Transistor 279-IRGSL14C40LPBF
IGBT 430V 20A 125W TO262AA Product overview: IRGSL14C40LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL14C40LPBF can be used for catalog matching and distributor lookup.

IGBT 430V 20A 125W TO262AA Product overview: IRGSL14C40LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL14C40LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGSL14C40LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGSL14C40LPBF-ND
Single IGBTs IRGSL14C40LPBF-ND
IGBT 430V 20A 125W Through Hole TO-262

IGBT 430V 20A 125W Through Hole TO-262

Buy Now Datasheet
IGBTs - Single - IRGSL14C40LPBF - 777095-IRGSL14C40LPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGSL14C40LPBF
777095-IRGSL14C40LPBF
IGBTs - Single - IRGSL14C40LPBF 777095-IRGSL14C40LPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777095-IRGSL14C40LPB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power - Max: 125W Input Type: Logic Gate Charge: 27nC Td (on/off) @ 25°C: 900ns/6μs Part Status: Obsolete(EOL) Family Name: IRGSL14C40L Categories: Discrete Semiconductor Products Manufacturer Package: TO-262 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 430V Vce(on) (Maximum) @ Vge, Ic: 1.75V @ 5V, 14A Alternative Parts (Cross-Reference): IRGSL14C40L; Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777095-IRGSL14C40LPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power - Max: 125W
Input Type: Logic
Gate Charge: 27nC
Td (on/off) @ 25°C: 900ns/6μs
Part Status: Obsolete(EOL)
Family Name: IRGSL14C40L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 430V
Vce(on) (Maximum) @ Vge, Ic: 1.75V @ 5V, 14A
Alternative Parts (Cross-Reference): IRGSL14C40L;
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGSL14C40LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGSL14C40LPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGSL14C40LPBF
IGBT 430V 20A 125W TO262AA

IGBT 430V 20A 125W TO262AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGSL14C40LPBF IRGSL14C40LPBF-ND 777095-IRGSL14C40LPBF IRGSL14C40LPBF
Product Name 430V 20A 125W IGBT Transistor Single IGBTs IGBTs - Single - IRGSL14C40LPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data