Insulated Gate Bipolar Transistor with Ultra-Fast Soft Recovery Diode
IGBT NPT 600V 7.8A 52W Surface Mount D-Pak
IGBT Transistors IGBT DISCRETES
IGBT 600V 7.8A 52W DPAK
IGBT 600V 7.8A 52W DPAK
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGR3B60KD2TRP | IRGR3B60KD2TRPTR-ND | IRGR3B60KD2TRP | IRGR3B60KD2TRP | IRGR3B60KD2TRP |
| Product Name | Single IGBTs | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |