Infineon Technologies AG 600V 16A 77W DPAK IGBT Transistor IRGR4610DPBF

Description
Insulated Gate Bipolar Transistor, 16A I(C), 600V V(BR)CES, N-Channel
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 16A I(C), 600V V(BR)CES, N-Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRGR4610DPBF - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 16A I(C), 600V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 16A I(C), 600V V(BR)CES, N-Channel

Supplier's Site Datasheet
Singapore, Singapore
600V 16A 77W DPAK IGBT Transistor
279-IRGR4610DPBF
600V 16A 77W DPAK IGBT Transistor 279-IRGR4610DPBF
IGBT 600V 16A 77W DPAK Product overview: IRGR4610DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 77W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 77W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR4610DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 16A 77W DPAK Product overview: IRGR4610DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 77W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 77W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR4610DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1205829-IRGR4610DPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1205829-IRGR4610DPBF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1205829-IRGR4610DPBF
Win Source Part Number: 1205829-IRGR4610DPBF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 75 Mounting: SMD (SMT) Power - Max: 77 W Reverse Recovery Time (trr): 74 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 16 A Current - Collector Pulsed (Icm): 18 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 6A Switching Energy: 56µJ (on), 122µJ (off) Input Type: Standard Gate Charge: 13 nC Td (on/off) @ 25°C: 27ns/75ns Test Condition: 400V, 6A, 47Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Temperature Range - Operating: -40°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SP001534026; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IRGR4610DPBF-IT ,INFINFIRGR4610DPBF, SP001534026 Product Status: Obsolete

Win Source Part Number: 1205829-IRGR4610DPBF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Power - Max: 77 W
Reverse Recovery Time (trr): 74 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 16 A
Current - Collector Pulsed (Icm): 18 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 6A
Switching Energy: 56µJ (on), 122µJ (off)
Input Type: Standard
Gate Charge: 13 nC
Td (on/off) @ 25°C: 27ns/75ns
Test Condition: 400V, 6A, 47Ohm, 15V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SP001534026;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-IRGR4610DPBF-IT,INFINFIRGR4610DPBF,SP001534026
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - IRGR4610DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGR4610DPBF-ND
Single IGBTs IRGR4610DPBF-ND
IGBT 600V 16A 77W Surface Mount D-Pak

IGBT 600V 16A 77W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGR4610DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGR4610DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGR4610DPBF
IGBT 600V 16A 77W DPAK

IGBT 600V 16A 77W DPAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGR4610DPBF 279-IRGR4610DPBF 1205829-IRGR4610DPBF IRGR4610DPBF-ND IRGR4610DPBF
Product Name 600V 16A 77W DPAK IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
Package Type D2PAK Tube SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data