IGBT TRENCH 600V 240A SUPER247 Product overview: IRGPS4067DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 240A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 240A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS4067DPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188394-IRGPS4067DPB
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 130ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 360A
Switching Energy: 5.75mJ (on), 3.43mJ (off)
Input Type: Standard
Gate Charge: 240nC
Test Condition: 400V, 120A, 4.7Ohm, 15V
Family Name: IRGPS4067D
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-247 (TO-274AA)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-274AA
Current - Collector (Ic) (Maximum): 240A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Alternative Parts (Cross-Reference): IXXH100N60B3; MMIX1X200N60B3; IKQ120N60TXKSA1;
Introduction Date: October 18, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 750W
Vce(on) (Maximum) at Vge, Ic: 2.05V at 15V, 120A
Td (on/off) at 25°C: 80ns/190ns
IGBT Trench 600V 240A 750W Through Hole SUPER-247™ (TO-274AA)
IGBT TRENCH 600V 240A SUPER247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRGPS4067DPBF | 1188394-IRGPS4067DPBF | IRGPS4067DPBF-ND | IRGPS4067DPBF |
| Product Name | 600V 240A IGBT Transistor | IGBTs - Single - IRGPS4067DPBF | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |