Infineon Technologies AG Single IGBTs IRGPC30FD2

Description
IGBT 600V 31A 100W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 31A 100W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGPC30FD2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGPC30FD2-ND
Single IGBTs IRGPC30FD2-ND
IGBT 600V 31A 100W Through Hole TO-247AC

IGBT 600V 31A 100W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 31A IGBT Transistor
279-IRGPC30FD2
600V 31A IGBT Transistor 279-IRGPC30FD2
IGBT W/DIODE 600V 31A TO-247AC Product overview: IRGPC30FD2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC30FD2 can be used for catalog matching and distributor lookup.

IGBT W/DIODE 600V 31A TO-247AC Product overview: IRGPC30FD2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC30FD2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGPC30FD2 - 777093-IRGPC30FD2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPC30FD2
777093-IRGPC30FD2
IGBTs - Single - IRGPC30FD2 777093-IRGPC30FD2
Manufacturer: Infineon Technologies Win Source Part Number: 777093-IRGPC30FD2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 100W Input Type: Standard Part Status: Obsolete(EOL) Family Name: IRGPC30FD2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Current - Collector (Ic) (Maximum): 31A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 17A Alternative Parts (Cross-Reference): FGH20N60UFDTU; STGW19NC60W; FGH20N60SFDTU; FGH20N60SFDTU-F085; Introduction Date: June 03, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777093-IRGPC30FD2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 100W
Input Type: Standard
Part Status: Obsolete(EOL)
Family Name: IRGPC30FD2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Current - Collector (Ic) (Maximum): 31A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 17A
Alternative Parts (Cross-Reference): FGH20N60UFDTU; STGW19NC60W; FGH20N60SFDTU; FGH20N60SFDTU-F085;
Introduction Date: June 03, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGPC30FD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPC30FD2
Discrete Semiconductor Products - Transistors - IGBTs IRGPC30FD2
IGBT W/DIODE 600V 31A TO-247AC

IGBT W/DIODE 600V 31A TO-247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGPC30FD2-ND 279-IRGPC30FD2 777093-IRGPC30FD2 IRGPC30FD2
Product Name Single IGBTs 600V 31A IGBT Transistor IGBTs - Single - IRGPC30FD2 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data