Infineon Technologies AG 40V 195A MOSFET Transistor IRL40B212

Description
MOSFET N-CH 40V 195A TO220AB Product overview: IRL40B212 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40B212 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 195A TO220AB Product overview: IRL40B212 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40B212 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 195A MOSFET Transistor
278-IRL40B212
40V 195A MOSFET Transistor 278-IRL40B212
MOSFET N-CH 40V 195A TO220AB Product overview: IRL40B212 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40B212 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 195A TO220AB Product overview: IRL40B212 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40B212 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL40B212-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL40B212-ND
Single FETs, MOSFETs IRL40B212-ND
N-Channel 40V 195A (Tc) 231W (Tc) Through Hole TO-220AB

N-Channel 40V 195A (Tc) 231W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065618-IRL40B212 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065618-IRL40B212
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065618-IRL40B212
Win Source Part Number: 1065618-IRL40B212 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET®, StrongIRFET™ Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 195A (Tc) Rds On (Max) @ Id, Vgs: 1.9mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 2.4V @ 150µA Power Dissipation (Max): 231W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 137 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 8320 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRLB3034PBF; IRFB7437PBF; IRFB7434PBF; FDP8870IRL40B212.; SP001578760; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IRL40B212,SP001 578760,INFIRFIRL40B2 12 Base Product Number: IRL40B212 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1065618-IRL40B212
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®, StrongIRFET™
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 195A (Tc)
Rds On (Max) @ Id, Vgs: 1.9mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 150µA
Power Dissipation (Max): 231W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 137 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 8320 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRLB3034PBF; IRFB7437PBF; IRFB7434PBF; FDP8870IRL40B212.; SP001578760;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-IRL40B212,SP001578760,INFIRFIRL40B212
Base Product Number: IRL40B212
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - IRL40B212 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL40B212
Single FETs, MOSFETs IRL40B212
MOSFET N-CH 40V 195A TO220AB

MOSFET N-CH 40V 195A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V, 195A, 1.9 mOhm 91 nC Qg, Logic Lvl

MOSFET 40V, 195A, 1.9 mOhm 91 nC Qg, Logic Lvl

Buy Now Datasheet
Mosfet, N-Ch, 40V, 195A, To-220Ab-3; Channel Type Infineon - 53Y4834 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 195A, To-220Ab-3; Channel Type Infineon
53Y4834
Mosfet, N-Ch, 40V, 195A, To-220Ab-3; Channel Type Infineon 53Y4834
MOSFET, N-CH, 40V, 195A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 40V, 195A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL40B212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL40B212
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL40B212
MOSFET N-CH 40V 195A TO220AB

MOSFET N-CH 40V 195A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRL40B212 IRL40B212-ND 1065618-IRL40B212 IRL40B212 IRL40B212 53Y4834 IRL40B212
Product Name 40V 195A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 195A, To-220Ab-3; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.2560 kS
PD 231 milliwatts 231000 milliwatts 231000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFZ44ZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details