MOSFET N-CH 30V 64A TO262 Product overview: IRL3103L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103L can be used for catalog matching and distributor lookup.
N-Channel 30V 64A (Tc) 94W (Tc) Through Hole TO-262
Manufacturer: Infineon Technologies
Win Source Part Number: 1188469-IRL3103L
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 94W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 64A
Rds On (Maximum) at Id, Vgs: 12mOhm at 34A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 33nC at 4.5V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 1650pF at 25V
MOSFET N-CH 30V 64A TO262
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-IRL3103L | IRL3103L-ND | 1188469-IRL3103L | IRL3103L |
| Product Name | 30V 64A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRL3103L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 94000 milliwatts | 94000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3 | TO-262-3 Long Leads, I2PAK, TO-262AA |
| Packing Method | Tube | Tube; Tube | Tube; Tube |