Infineon Technologies AG Single FETs, MOSFETs IRL3103D1

Description
N-Channel 30V 64A (Tc) 2W (Ta), 89W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 30V 64A (Tc) 2W (Ta), 89W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL3103D1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3103D1-ND
Single FETs, MOSFETs IRL3103D1-ND
N-Channel 30V 64A (Tc) 2W (Ta), 89W (Tc) Through Hole TO-220AB

N-Channel 30V 64A (Tc) 2W (Ta), 89W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
30V 64A MOSFET Transistor
278-IRL3103D1
30V 64A MOSFET Transistor 278-IRL3103D1
MOSFET N-CH 30V 64A TO220AB Product overview: IRL3103D1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103D1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 64A TO220AB Product overview: IRL3103D1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRL3103D1 - 1188467-IRL3103D1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRL3103D1
1188467-IRL3103D1
FETs - Single - IRL3103D1 1188467-IRL3103D1
Manufacturer: Infineon Technologies Win Source Part Number: 1188467-IRL3103D1 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 2W, 89W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 64A Rds On (Maximum) at Id, Vgs: 14mOhm at 34A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 43nC at 4.5V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188467-IRL3103D1
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 2W, 89W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 64A
Rds On (Maximum) at Id, Vgs: 14mOhm at 34A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 43nC at 4.5V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3103D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3103D1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3103D1
MOSFET N-CH 30V 64A TO220AB

MOSFET N-CH 30V 64A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL3103D1-ND 278-IRL3103D1 1188467-IRL3103D1 IRL3103D1
Product Name Single FETs, MOSFETs 30V 64A MOSFET Transistor FETs - Single - IRL3103D1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 -55degC ~ 150degC (TJ)
PD 2000 milliwatts 2000 to 89000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFZ24NS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers